SNAP SWITCH 150GF 15A @ 125VAC S
Basic / Snap Action Switches
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 1612385 | CKN12293-ND | TMCJG6VP0010Y | 35AH7770 |
| Product Name | Micro Switches | Snap Action, Limit Switches | Basic / Snap Action Switches | Snap C&k Components |
| Actuator Style | Pin plunger | Round (Pin Plunger) | ||
| Standards and Certifications | RoHS | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Actuating Force | 5.29 oz (1.47 N) | 5.29 oz (1.47 N) |