The TFEEJ6SA1540C-ND is a mid-size snap-acting switch designed for various applications, including motor controls and portable tools. It features a contact rating of 15 AMPS at 277 V AC and is capable of handling electrical loads up to 1/2 HP at 125 and 250 V AC. The switch has an electrical life of 300,000 cycles at 10 AMPS at 250 V AC, ensuring durability in demanding environments. Operating temperature ranges from -40°C to +85°C, making it suitable for a wide range of conditions. The switch offers a variety of actuator styles and operating forces, with options ranging from 15 grams to 400 grams at the actuator button. It is constructed with thermoplastic polyester housing and copper alloy terminals, ensuring reliability and resistance to environmental factors. The TFEEJ6SA1540C-ND also boasts a minimum insulation resistance of 1,000 M ohm and a dielectric strength of 1,500 Vrms at sea level, providing additional safety and performance assurance. Quick connect terminations facilitate easy installation. This switch is RoHS compliant, aligning with modern environmental standards.
SWITCH SNAP ACTION SPDT 15A 277V
Basic / Snap Action Switches Snap
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | TFEEJ6SA1540C-ND | 35AH7535 | TFEEJ6SA1540C |
| Product Name | Snap Action, Limit Switches | Snap C&k Components | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | ||
| Maximum Current | 0.5000 to 15 amps | ||
| Actuating Force | 7.94 oz (2.21 N) |