C&K Components Snap Action, Limit Switches TFCJL3ST254AY

Description
SWITCH SNAP ACT SPST-NO 20A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 20A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCJL3ST254AY-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCJL3ST254AY-ND
Snap Action, Limit Switches TFCJL3ST254AY-ND
SWITCH SNAP ACT SPST-NO 20A 250V

SWITCH SNAP ACT SPST-NO 20A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCJL3ST254AY
Basic / Snap Action Switches TFCJL3ST254AY
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number TFCJL3ST254AY-ND TFCJL3ST254AY
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ405XHL0N30SNOSLQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER003FR - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details