SWITCH SNAP ACT SPST-NC 1A 125V
Basic / Snap Action Switches Miniature Snap-acting Switch
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | TFCJF5SP004AW-ND | 35AH7381 | TFCJF5SP004AW |
| Product Name | Snap Action, Limit Switches | Snap C&k Components | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | ||
| Configuration | Normally Closed (NC) | ||
| Maximum Current | 1 amps |