C&K Components Snap Action, Limit Switches TMCGD6SA2040C

Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TMCGD6SA2040C-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TMCGD6SA2040C-ND
Snap Action, Limit Switches TMCGD6SA2040C-ND
SWITCH SNAP ACTION SPDT 10A 125V

SWITCH SNAP ACTION SPDT 10A 125V

Buy Now Datasheet
Snap C&k Components - 35AH7652 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH7652
Snap C&k Components 35AH7652
SNAP

SNAP

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TMCGD6SA2040C
Basic / Snap Action Switches TMCGD6SA2040C
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number TMCGD6SA2040C-ND 35AH7652 TMCGD6SA2040C
Product Name Snap Action, Limit Switches Snap C&k Components Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Lever
Operating Temp -67 to 302 F (-55 to 150 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 10 amps 10 amps
Actuating Force 1.76 oz (0.4904 N) 2.65 oz (0.7367 N)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 7972520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 6.53 oz (1.81 N)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR053M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details