C&K Components Snap Action, Limit Switches TFCGK6SA154AC

Description
SWITCH SNAP ACTION SPDT 11A 277V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 11A 277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCGK6SA154AC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCGK6SA154AC-ND
Snap Action, Limit Switches TFCGK6SA154AC-ND
SWITCH SNAP ACTION SPDT 11A 277V

SWITCH SNAP ACTION SPDT 11A 277V

Buy Now Datasheet
Snap C&k Components - 35AH7348 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH7348
Snap C&k Components 35AH7348
SNAP

SNAP

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCGK6SA154AC
Basic / Snap Action Switches TFCGK6SA154AC
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number TFCGK6SA154AC-ND 35AH7348 TFCGK6SA154AC
Product Name Snap Action, Limit Switches Snap C&k Components Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 11 amps
Actuating Force 1.59 oz (0.4414 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326108 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 1-2435260-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers