Miniature Basic Switch that
Offers High Reliability and
Security
SWITCH SNAP ACTION SPDT 10A 250V
Basic / Snap Action Switches 10A 250VAC 250VDC 1.96N Screw Mount
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | V-101-1A5 | Z5090-ND | V-101-1A5 |
| Product Name | V Miniature Basic Switch | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever Style | Lever |
| Common Size | Standard | ||
| Standards and Certifications | UL List; CSA Mark; IP40 | RoHS | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 10 amps | 0.6000 to 10 amps | 10 amps |