SWITCH SNAP ACTION SPDT 10A 125V
Basic / Snap Action Switches SPDT 10A .187" QC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | CKN1438-ND | TMCGD6ST2740C | 35AH7678 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Snap C&k Components |
| Actuator Style | Lever Style | Lever | |
| Operating Temp | -67 to 302 F (-55 to 150 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 0.5000 to 10 amps | 10 amps | |
| Actuating Force | 0.5998 oz (0.1667 N) | 2.52 oz (0.7000 N) |