SWITCH SNAP ACTION SPDT 10A 125V
Basic / Snap Action Switches Snap
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | CKN11351-ND | 35AH7685 | TMCGD6VT1410C |
| Product Name | Snap Action, Limit Switches | Snap C&k Components | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | Roller | |
| Operating Temp | -67 to 302 F (-55 to 150 C) | -67 to 302 F (-55 to 150 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 0.5000 to 10 amps | 10 amps | |
| Actuating Force | 1.76 oz (0.4904 N) | 2.52 oz (0.7000 N) |