C&K Components Snap Action, Limit Switches TFECK6SA104AC

Description
SWITCH SNAP ACTION SPDT 11A 277V
Request a Quote
Description
SWITCH SNAP ACTION SPDT 11A 277V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TFECK6SA104AC-ND is a mid-size snap-acting switch from the TF series, designed for various applications including motor controls and portable tools. It features a contact rating of up to 21 AMPS at 277 V AC, with an electrical life of 300,000 cycles at 10 AMPS at 250 V AC. The switch operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1,000 M ohm. The switch is available with a variety of actuator styles and operating forces ranging from 15 grams to 400 grams, allowing for customization based on specific design requirements. It is constructed with durable materials, including thermoplastic polyester for the housing and copper alloy for the terminals. The switch also offers quick connect terminations for ease of installation. Overall, this switch is suitable for applications requiring reliable performance and resilience in demanding environments.

Datasheet Summary
Powered by GS/AI

The TFECK6SA104AC-ND is a mid-size snap-acting switch from the TF series, designed for various applications including motor controls and portable tools. It features a contact rating of up to 21 AMPS at 277 V AC, with an electrical life of 300,000 cycles at 10 AMPS at 250 V AC. The switch operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1,000 M ohm. The switch is available with a variety of actuator styles and operating forces ranging from 15 grams to 400 grams, allowing for customization based on specific design requirements. It is constructed with durable materials, including thermoplastic polyester for the housing and copper alloy for the terminals. The switch also offers quick connect terminations for ease of installation. Overall, this switch is suitable for applications requiring reliable performance and resilience in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFECK6SA104AC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFECK6SA104AC-ND
Snap Action, Limit Switches TFECK6SA104AC-ND
SWITCH SNAP ACTION SPDT 11A 277V

SWITCH SNAP ACTION SPDT 11A 277V

Buy Now Datasheet
Snap C&k Components - 35AH7517 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH7517
Snap C&k Components 35AH7517
SNAP

SNAP

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFECK6SA104AC
Basic / Snap Action Switches TFECK6SA104AC
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number TFECK6SA104AC-ND 35AH7517 TFECK6SA104AC
Product Name Snap Action, Limit Switches Snap C&k Components Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 11 amps
Actuating Force 7.94 oz (2.21 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2326173 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Snap Action Switches - 1-1825043-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details