C&K Components Snap Action, Limit Switches TFCJV2VP005AC

Description
SWITCH SNAP ACTION SPDT 5A 277V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCJV2VP005AC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCJV2VP005AC-ND
Snap Action, Limit Switches TFCJV2VP005AC-ND
SWITCH SNAP ACTION SPDT 5A 277V

SWITCH SNAP ACTION SPDT 5A 277V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCJV2VP005AC
Basic / Snap Action Switches TFCJV2VP005AC
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number TFCJV2VP005AC-ND TFCJV2VP005AC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Actuating Force 5.29 oz (1.47 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-1825043-3 - TE Connectivity
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Base Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C002D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details