The TFCGK6ST1640C-ND is a mid-size snap-acting switch from the TF series, designed for a variety of applications including motor controls, thermostatics, and portable tools. It features a contact rating of up to 21 AMPS at 277 V AC and is capable of handling electrical life cycles of 300,000 at 10 AMPS at 250 V AC. The switch operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1,000 M ohm. The switch is constructed with a thermoplastic polyester housing and offers a range of actuator styles and operating forces, from 15 grams to 400 grams at the actuator button. It includes quick connect terminations for ease of installation. The switch is also compliant with UL standards, ensuring reliability and safety in various applications. Engineers should consider this switch for projects requiring robust performance and versatility in electrical ratings and actuator options.
SWITCH SNAP ACTION SPDT 11A 277V
Basic / Snap Action Switches Snap
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | TFCGK6ST1640C-ND | 35AH7360 | TFCGK6ST1640C |
| Product Name | Snap Action, Limit Switches | Snap C&k Components | Basic / Snap Action Switches |
| Actuator Style | Lever Style | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | ||
| Maximum Current | 0.5000 to 11 amps | ||
| Actuating Force | 0.7762 oz (0.2158 N) |