Aratas America LLC V Miniature Basic Switch V-105-1A5

Description
Miniature Basic Switch that Offers High Reliability and Security Wide variation of best-selling microswitches with switching currents of 10 to 21 A. Can be used for interrupting current when doors are opened or closed. Available in two types of cases: thermoplastic resin and thermosetting resin. Indium contact models available for DC load
Request a Quote Datasheet
Description
Miniature Basic Switch that Offers High Reliability and Security Wide variation of best-selling microswitches with switching currents of 10 to 21 A. Can be used for interrupting current when doors are opened or closed. Available in two types of cases: thermoplastic resin and thermosetting resin. Indium contact models available for DC load
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Miniature Basic Switch - V-105-1A5 - Aratas America LLC
Hoffman Estates, IL, United States
V Miniature Basic Switch
V-105-1A5
V Miniature Basic Switch V-105-1A5
Miniature Basic Switch that Offers High Reliability and Security Wide variation of best-selling microswitches with switching currents of 10 to 21 A. Can be used for interrupting current when doors are opened or closed. Available in two types of cases: thermoplastic resin and thermosetting resin. Indium contact models available for DC load

Miniature Basic Switch that
Offers High Reliability and
Security

  • Wide variation of best-selling microswitches with switching currents of 10 to 21 A.
  • Can be used for interrupting current when doors are opened or closed.
  • Available in two types of cases: thermoplastic resin and thermosetting resin.
  • Indium contact models available for DC load
Supplier's Site Datasheet
Snap Action, Limit Switches - Z4600-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z4600-ND
Snap Action, Limit Switches Z4600-ND
SWITCH SNAP ACTION SPDT 10A 250V

SWITCH SNAP ACTION SPDT 10A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
V-105-1A5
Basic / Snap Action Switches V-105-1A5
Basic / Snap Action Switches MINIATURE BASIC SWITCH

Basic / Snap Action Switches MINIATURE BASIC SWITCH

Buy Now Datasheet
Microswitch, Short Hinge Roller, Spdt, 10A, 250Vac; Microswitch Type Omron Electronic Components - 37M0199 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Short Hinge Roller, Spdt, 10A, 250Vac; Microswitch Type Omron Electronic Components
37M0199
Microswitch, Short Hinge Roller, Spdt, 10A, 250Vac; Microswitch Type Omron Electronic Components 37M0199
MICROSWITCH, SHORT HINGE ROLLER, SPDT, 10A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SHORT HINGE ROLLER, SPDT, 10A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number V-105-1A5 Z4600-ND V-105-1A5 37M0199
Product Name V Miniature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Short Hinge Roller, Spdt, 10A, 250Vac; Microswitch Type Omron Electronic Components
Actuator Style Lever Style Lever Style; Roller Style Roller Roller Style
Common Size Standard Miniature
Standards and Certifications UL List; CSA Mark; IP40 RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 10 amps 0.6000 to 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-01-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
D2F Ultra Subminiature Basic Switch - D2F-L3-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Snap Action, Limit Switches - Z13011-ND - DigiKey
Specs
Features Dustproof
Standards and Certifications RoHS
Operating Temp -4 to 149 F (-20 to 65 C)
View Details
2 suppliers
D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-01L0-1H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Features Dustproof
View Details
4 suppliers