SWITCH SNAP ACTION SPDT 5A 277V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | TFCJH8SP0040C-ND | TFCJH8SP0040C | 35AH7399 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Snap C&k Components |
| Actuator Style | Round (Pin Plunger) | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | ||
| Maximum Current | 5 amps | ||
| Actuating Force | 5.29 oz (1.47 N) |