C&K Components Snap Action, Limit Switches TFCJJ6SP0040Y

Description
SWITCH SNAP ACT SPST-NO 15A 277V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 15A 277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCJJ6SP0040Y-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCJJ6SP0040Y-ND
Snap Action, Limit Switches TFCJJ6SP0040Y-ND
SWITCH SNAP ACT SPST-NO 15A 277V

SWITCH SNAP ACT SPST-NO 15A 277V

Buy Now Datasheet
Snap C&k Components - 35AH7428 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH7428
Snap C&k Components 35AH7428
SNAP

SNAP

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCJJ6SP0040Y
Basic / Snap Action Switches TFCJJ6SP0040Y
Basic / Snap Action Switches Miniature Snap-acting Switch

Basic / Snap Action Switches Miniature Snap-acting Switch

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number TFCJJ6SP0040Y-ND 35AH7428 TFCJJ6SP0040Y
Product Name Snap Action, Limit Switches Snap C&k Components Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 0.5000 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 8046243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details