SWITCH SNAP ACTION SPDT 11A 277V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | TFCGK6SA104AC-ND | TFCGK6SA104AC |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 0.5000 to 11 amps | |
| Actuating Force | 3.18 oz (0.8827 N) |