TE Connectivity Snap Action, Limit Switches UP01DTAOLB04

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - A109341-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
A109341-ND
Snap Action, Limit Switches A109341-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Basic / Snap Action Switches - UP01DTAOLB04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
UP01DTAOLB04
Basic / Snap Action Switches UP01DTAOLB04
Basic / Snap Action Switches Microswitch Snap

Basic / Snap Action Switches Microswitch Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number A109341-ND UP01DTAOLB04
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Standards and Certifications RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C) 32 to 131 F (0 to 55 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C062M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details