Miniature Basic Switch that
Offers High Reliability and
Security
SWITCH SNAP ACT SPST-NC 10A 250V
Basic / Snap Action Switches 10A 250VAC 250VDC 0.98N Screw Mount
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | V-10-2C24 | Z5104-ND | V-10-2C24 |
| Product Name | V Miniature Basic Switch | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Round (Pin Plunger) | Pushbutton Style; Plunger |
| Common Size | Standard | ||
| Standards and Certifications | UL List; CSA Mark; IP40 | RoHS | RoHS |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) |