C&K Components Snap Action, Limit Switches TFEEJ6ST1040W

Description
SWITCH SNAP ACT SPST-NC 15A 277V
Request a Quote
Description
SWITCH SNAP ACT SPST-NC 15A 277V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TFEEJ6ST1040W-ND is a mid-size snap-acting switch designed for various applications, including motor controls and portable tools. It features a contact rating of 15 AMPS at 277 V AC and is suitable for use in environments with operating temperatures ranging from -40°C to +85°C. The switch has an electrical life of 300,000 cycles at 10 AMPS at 250 V AC, ensuring durability and reliability. This switch is constructed with thermoplastic polyester housing and offers a variety of actuator styles, allowing for flexibility in design. It has a minimum insulation resistance of 1,000 M ohm and a dielectric strength of 1,500 Vrms at sea level. The operating force ranges from 15 to 400 grams, depending on the actuator option selected. The TFEEJ6ST1040W-ND is equipped with quick connect terminations for ease of installation.

Datasheet Summary
Powered by GS/AI

The TFEEJ6ST1040W-ND is a mid-size snap-acting switch designed for various applications, including motor controls and portable tools. It features a contact rating of 15 AMPS at 277 V AC and is suitable for use in environments with operating temperatures ranging from -40°C to +85°C. The switch has an electrical life of 300,000 cycles at 10 AMPS at 250 V AC, ensuring durability and reliability. This switch is constructed with thermoplastic polyester housing and offers a variety of actuator styles, allowing for flexibility in design. It has a minimum insulation resistance of 1,000 M ohm and a dielectric strength of 1,500 Vrms at sea level. The operating force ranges from 15 to 400 grams, depending on the actuator option selected. The TFEEJ6ST1040W-ND is equipped with quick connect terminations for ease of installation.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFEEJ6ST1040W-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFEEJ6ST1040W-ND
Snap Action, Limit Switches TFEEJ6ST1040W-ND
SWITCH SNAP ACT SPST-NC 15A 277V

SWITCH SNAP ACT SPST-NC 15A 277V

Buy Now Datasheet
Snap C&k Components - 35AH7541 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH7541
Snap C&k Components 35AH7541
SNAP

SNAP

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFEEJ6ST1040W
Basic / Snap Action Switches TFEEJ6ST1040W
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number TFEEJ6ST1040W-ND 35AH7541 TFEEJ6ST1040W
Product Name Snap Action, Limit Switches Snap C&k Components Basic / Snap Action Switches
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Maximum Current 0.5000 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2FW-G Sealed Basic Switch for M4 Screw Mounting - D2FW-G273M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
View Details
4 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - K1129020 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details