C&K Components Snap Action, Limit Switches TFCJJ6SA105AC

Description
SWITCH SNAP ACTION SPDT 15A 277V
Request a Quote
Description
SWITCH SNAP ACTION SPDT 15A 277V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TFCJJ6SA105AC-ND is a mid-size snap-acting switch from the TF series, designed for a variety of applications including motor controls and portable tools. It features a contact rating of 15 AMPS at 277 V AC and is capable of handling electrical life up to 300,000 cycles at 10 AMPS at 250 V AC. The switch operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1,000 M ohm. The switch is constructed from thermoplastic polyester and high-temperature thermoplastic materials, ensuring durability and compliance with UL 94V-0 standards. It offers a range of operating forces from 15 grams to 400 grams, with various actuator styles available to meet specific design needs. The TFCJJ6SA105AC-ND is equipped with quick connect terminations for ease of installation. This switch is suitable for applications requiring reliable performance and resilience, making it a viable option for engineers seeking a dependable limit switch solution.

Datasheet Summary
Powered by GS/AI

The TFCJJ6SA105AC-ND is a mid-size snap-acting switch from the TF series, designed for a variety of applications including motor controls and portable tools. It features a contact rating of 15 AMPS at 277 V AC and is capable of handling electrical life up to 300,000 cycles at 10 AMPS at 250 V AC. The switch operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1,000 M ohm. The switch is constructed from thermoplastic polyester and high-temperature thermoplastic materials, ensuring durability and compliance with UL 94V-0 standards. It offers a range of operating forces from 15 grams to 400 grams, with various actuator styles available to meet specific design needs. The TFCJJ6SA105AC-ND is equipped with quick connect terminations for ease of installation. This switch is suitable for applications requiring reliable performance and resilience, making it a viable option for engineers seeking a dependable limit switch solution.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCJJ6SA105AC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCJJ6SA105AC-ND
Snap Action, Limit Switches TFCJJ6SA105AC-ND
SWITCH SNAP ACTION SPDT 15A 277V

SWITCH SNAP ACTION SPDT 15A 277V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCJJ6SA105AC
Basic / Snap Action Switches TFCJJ6SA105AC
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number TFCJJ6SA105AC-ND TFCJJ6SA105AC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 15 amps
Actuating Force 6.35 oz (1.77 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-L30-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Snap Action Switches - 2351463-2 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers