C&K Components Snap Action, Limit Switches TFECJ6SA1540C

Description
SWITCH SNAP ACTION SPDT 15A 277V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 15A 277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFECJ6SA1540C-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFECJ6SA1540C-ND
Snap Action, Limit Switches TFECJ6SA1540C-ND
SWITCH SNAP ACTION SPDT 15A 277V

SWITCH SNAP ACTION SPDT 15A 277V

Buy Now Datasheet
Snap C&k Components - 35AH7490 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH7490
Snap C&k Components 35AH7490
SNAP

SNAP

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFECJ6SA1540C
Basic / Snap Action Switches TFECJ6SA1540C
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number TFECJ6SA1540C-ND 35AH7490 TFECJ6SA1540C
Product Name Snap Action, Limit Switches Snap C&k Components Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 15 amps
Actuating Force 4.59 oz (1.28 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2351457-2 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers