C&K Components Snap Action, Limit Switches TFCGK6VP0040C

Description
SWITCH SNAP ACTION SPDT 11A 277V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 11A 277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCGK6VP0040C-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCGK6VP0040C-ND
Snap Action, Limit Switches TFCGK6VP0040C-ND
SWITCH SNAP ACTION SPDT 11A 277V

SWITCH SNAP ACTION SPDT 11A 277V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCGK6VP0040C
Basic / Snap Action Switches TFCGK6VP0040C
Basic / Snap Action Switches Spdt 11A 277V Qc .187"

Basic / Snap Action Switches Spdt 11A 277V Qc .187"

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number TFCGK6VP0040C-ND TFCGK6VP0040C
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 11 amps 11 amps
Actuating Force 2.65 oz (0.7356 N) 2.52 oz (0.7000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 241234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Hinge Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL062H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details