SWITCH SNAP ACTION SPDT 1A 125V
Basic / Snap Action Switches Snap SPDT 1A QC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | CKN10059-ND | TMCGF5SP0040C | 35AH7695 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Snap C&k Components |
| Actuator Style | Round (Pin Plunger) | Pushbutton Style; Plunger | |
| Operating Temp | -67 to 302 F (-55 to 150 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 1 amps | 1 amps | |
| Actuating Force | 2.65 oz (0.7356 N) | 2.52 oz (0.7000 N) |