The TMCGD6VA1040Y-ND is a mid-size snap-acting switch from the TM series, designed for a variety of applications including pumps, motors, and consumer appliances. It features a contact rating of up to 15 amps at 250 V AC and offers an electrical life of 150,000 cycles at 15 amps or 350,000 cycles at 10 amps, depending on the operating force. The switch operates effectively within a temperature range of -55°C to 150°C and has an insulation resistance of at least 1,000 MΩ. The switch is available with different operating forces (50, 75, and 150 grams) and various actuator styles, providing flexibility for different design requirements. It is constructed from thermoplastic or phenolic materials, ensuring durability and compliance with UL 94 V-0 standards. The TMCGD6VA1040Y-ND is suitable for applications requiring reliable performance and longevity, making it a practical choice for engineers seeking a dependable limit switch solution.
SWITCH SNAP ACT SPST-NO 10A 125V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | TMCGD6VA1040Y-ND | TMCGD6VA1040Y |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | |
| Operating Temp | -67 to 302 F (-55 to 150 C) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | |
| Configuration | Normally Open (NO) | |
| Maximum Current | 0.5000 to 10 amps |