C&K Components Snap Action, Limit Switches TMCGF5VP0040C

Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TMCGF5VP0040C-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TMCGF5VP0040C-ND
Snap Action, Limit Switches TMCGF5VP0040C-ND
SWITCH SNAP ACTION SPDT 1A 125V

SWITCH SNAP ACTION SPDT 1A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TMCGF5VP0040C
Basic / Snap Action Switches TMCGF5VP0040C
Basic / Snap Action Switches Miniature Snap-acting Switch

Basic / Snap Action Switches Miniature Snap-acting Switch

Buy Now Datasheet
Snap C&k Components - 35AH7703 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH7703
Snap C&k Components 35AH7703
SNAP

SNAP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number TMCGF5VP0040C-ND TMCGF5VP0040C 35AH7703
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Snap C&k Components
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -67 to 302 F (-55 to 150 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 1 amps 1 amps
Actuating Force 2.65 oz (0.7356 N) 1.8 oz (0.5000 N)
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 241249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Snap
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2326148 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details