C&K Components Snap Action, Limit Switches TMCFD6SA1040C

Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TMCFD6SA1040C-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TMCFD6SA1040C-ND
Snap Action, Limit Switches TMCFD6SA1040C-ND
SWITCH SNAP ACTION SPDT 10A 125V

SWITCH SNAP ACTION SPDT 10A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TMCFD6SA1040C
Basic / Snap Action Switches TMCFD6SA1040C
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet
Snap C&k Components - 35AH7630 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH7630
Snap C&k Components 35AH7630
SNAP

SNAP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number TMCFD6SA1040C-ND TMCFD6SA1040C 35AH7630
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Snap C&k Components
Actuator Style Lever Style; Roller Style
Operating Temp -67 to 302 F (-55 to 150 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 10 amps
Actuating Force 2.12 oz (0.5885 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2778691 - RS Components, Ltd.
Aratas America LLC
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2351462-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers