SWITCH SNAP ACTION SPDT 11A 277V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | TFCGK6ST2540C-ND | TFCGK6ST2540C | 35AH7365 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Snap C&k Components |
| Actuator Style | Lever Style | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | ||
| Maximum Current | 0.5000 to 11 amps | ||
| Actuating Force | 0.8820 oz (0.2452 N) |