SWITCH SNAP ACTION SPDT 20A 250V
Basic / Snap Action Switches Miniature Snap-acting Switch
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | TFCJL3VT154AC-ND | TFCJL3VT154AC | 35AH7471 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Snap C&k Components |
| Actuator Style | Lever Style | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | ||
| Maximum Current | 20 amps |