E-Switch, Inc. Snap Action, Limit Switches TS0101F020V3

Description
SWITCH SNAP ACTION SPDT 300MA 6V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 300MA 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG4937-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4937-ND
Snap Action, Limit Switches EG4937-ND
SWITCH SNAP ACTION SPDT 300MA 6V

SWITCH SNAP ACTION SPDT 300MA 6V

Buy Now Datasheet
Snap Action Switches - 1400-TS0101F020V3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-TS0101F020V3
Snap Action Switches 1400-TS0101F020V3
SNAP ACTION, 300mA, SPDT, On-(Off), PC Pin

SNAP ACTION, 300mA, SPDT, On-(Off), PC Pin

Supplier's Site Datasheet
Basic / Snap Action Switches - TS0101F020V3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TS0101F020V3
Basic / Snap Action Switches TS0101F020V3
Basic / Snap Action Switches Sub Miniature SNAP Action Switch

Basic / Snap Action Switches Sub Miniature SNAP Action Switch

Buy Now Datasheet
Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch - 24R4193 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch
24R4193
Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch 24R4193
MICROSWITCH, LEVER, SPDT, 0.3A, 6VDC; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:300mA; Contact Voltage DC Nom:6V; Product Range:TS Series RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 0.3A, 6VDC; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:300mA; Contact Voltage DC Nom:6V; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number EG4937-ND 1400-TS0101F020V3 TS0101F020V3 24R4193
Product Name Snap Action, Limit Switches Snap Action Switches Basic / Snap Action Switches Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch
Actuator Style Lever Style Lever Style
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Actuating Force 0.7056 oz (0.1962 N) 1.08 oz (0.3000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
Snap Action, Limit Switches - Z12962-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details