The TFCGF5VT1540C-ND is a mid-size snap-acting switch from the TF series, designed for a variety of applications including motor controls, thermostatics, and portable tools. It features a contact rating of up to 21 AMPS at 277 V AC, with an electrical life of 300,000 cycles at 10 AMPS at 250 V AC. The switch operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1,000 M ohm. The switch is available with a broad range of operating forces, from 15 grams to 400 grams at the actuator button, and offers various actuator styles to meet specific design requirements. It is constructed from durable materials, including thermoplastic polyester for the housing and copper alloy for the terminals. The switch also features quick connect terminations for ease of installation. Overall, the TFCGF5VT1540C-ND provides reliable performance and versatility, making it suitable for engineers looking for a robust snap-action switch for their projects.
SWITCH SNAP ACTION SPDT 1A 125V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | TFCGF5VT1540C-ND | TFCGF5VT1540C | 35AH7327 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Snap C&k Components |
| Actuator Style | Lever Style | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | ||
| Maximum Current | 1 amps | ||
| Actuating Force | 1.41 oz (0.3923 N) |