SWITCH SNAP ACTION SPDT 15A 125V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | TMCJG6ST1560C-ND | TMCJG6ST1560C | 35AH7760 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Snap C&k Components |
| Actuator Style | Lever Style | ||
| Operating Temp | -67 to 302 F (-55 to 150 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | ||
| Maximum Current | 0.5000 to 15 amps | ||
| Actuating Force | 2.82 oz (0.7847 N) |