C&K Components Snap Action, Limit Switches TMCGD6ST1840C

Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN1437-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN1437-ND
Snap Action, Limit Switches CKN1437-ND
SWITCH SNAP ACTION SPDT 10A 125V

SWITCH SNAP ACTION SPDT 10A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TMCGD6ST1840C
Basic / Snap Action Switches TMCGD6ST1840C
Basic / Snap Action Switches SPDT 10A .187" QC

Basic / Snap Action Switches SPDT 10A .187" QC

Buy Now Datasheet
Microswitch, Spdt, Lever, 10A, 250Vac; Microswitch Type C&k Components - 40M1998 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, Lever, 10A, 250Vac; Microswitch Type C&k Components
40M1998
Microswitch, Spdt, Lever, 10A, 250Vac; Microswitch Type C&k Components 40M1998
MICROSWITCH, SPDT, LEVER, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:TM Series RoHS Compliant: Yes

MICROSWITCH, SPDT, LEVER, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:TM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN1437-ND TMCGD6ST1840C 40M1998
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Spdt, Lever, 10A, 250Vac; Microswitch Type C&k Components
Actuator Style Lever Style Lever Lever Style
Operating Temp -67 to 302 F (-55 to 150 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 10 amps 10 amps 10 amps
Actuating Force 0.7056 oz (0.1962 N) 2.52 oz (0.7000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326194 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action Switches - 2-2439028-0 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details