SWITCH SNAP ACT SPST-NC 5A 277V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | TFEEH8VT2540W-ND | TFEEH8VT2540W | 35AH7533 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Snap C&k Components |
| Actuator Style | Lever Style | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | ||
| Configuration | Normally Closed (NC) | ||
| Maximum Current | 5 amps |