SWITCH SNAP SPST-NO 100MA 125V
SWITCH SNAP SPST-NO 100MA 125V
SWITCH SNAP SPST-NO 100MA 125V
Basic / Snap Action Switches SPST NO 70G AUS-MOM 125VAC
MICROSWITCH, PLUNGER, SPST-NO, 0.1A, 48V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 1400-TS20100F070S | EG4686DKR-ND | TS20100F070S | 24R4204 |
| Product Name | Snap Action Switches | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Plunger, Spst-No, 0.1A, 48V; Microswitch Type E-Switch |
| Actuator Style | Round (Pin Plunger) | Pushbutton Style; Plunger | ||
| Operating Temp | -13 to 185 F (-25 to 85 C) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps |