C&K Components Snap Action, Limit Switches TFCJJ6SP004AC

Description
SWITCH SNAP ACTION SPDT 15A 277V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 15A 277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN9185-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN9185-ND
Snap Action, Limit Switches CKN9185-ND
SWITCH SNAP ACTION SPDT 15A 277V

SWITCH SNAP ACTION SPDT 15A 277V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCJJ6SP004AC
Basic / Snap Action Switches TFCJJ6SP004AC
Basic / Snap Action Switches Snap SPDT 15A QC

Basic / Snap Action Switches Snap SPDT 15A QC

Buy Now Datasheet
Snap C&k Components - 35AH7424 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH7424
Snap C&k Components 35AH7424
SNAP

SNAP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN9185-ND TFCJJ6SP004AC 35AH7424
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Snap C&k Components
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 15 amps 15 amps
Actuating Force 5.29 oz (1.47 N) 5.4 oz (1.5 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action, Limit Switches - 450-3318-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details