C&K Components Snap Action, Limit Switches TFEEV3VP005AW

Description
SWITCH SNAP ACT SPST-NC 11A 277V
Request a Quote
Description
SWITCH SNAP ACT SPST-NC 11A 277V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TFEEV3VP005AW-ND is a mid-size snap-acting switch from the TF series, designed for a variety of applications including motor controls, thermostatics, and portable tools. It features a contact rating of up to 21 AMPS at 277 V AC and is capable of handling electrical life cycles of 300,000 at 10 AMPS at 250 V AC. The switch operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1,000 M ohm. The switch is available with a broad range of operating forces, from 15 grams to 400 grams at the actuator button, and offers various actuator styles to meet specific design needs. It is constructed from durable materials, including thermoplastic polyester for the housing and copper alloy for the terminals. The switch also features quick connect terminations for ease of installation. This product is suitable for engineers looking for reliable performance and resilience in their designs.

Datasheet Summary
Powered by GS/AI

The TFEEV3VP005AW-ND is a mid-size snap-acting switch from the TF series, designed for a variety of applications including motor controls, thermostatics, and portable tools. It features a contact rating of up to 21 AMPS at 277 V AC and is capable of handling electrical life cycles of 300,000 at 10 AMPS at 250 V AC. The switch operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1,000 M ohm. The switch is available with a broad range of operating forces, from 15 grams to 400 grams at the actuator button, and offers various actuator styles to meet specific design needs. It is constructed from durable materials, including thermoplastic polyester for the housing and copper alloy for the terminals. The switch also features quick connect terminations for ease of installation. This product is suitable for engineers looking for reliable performance and resilience in their designs.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFEEV3VP005AW-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFEEV3VP005AW-ND
Snap Action, Limit Switches TFEEV3VP005AW-ND
SWITCH SNAP ACT SPST-NC 11A 277V

SWITCH SNAP ACT SPST-NC 11A 277V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFEEV3VP005AW
Basic / Snap Action Switches TFEEV3VP005AW
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number TFEEV3VP005AW-ND TFEEV3VP005AW
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Maximum Current 0.5000 to 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2000782 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details