SWITCH SNAP ACT SPST-NO 10A 125V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | TMCGD6VT2040Y-ND | TMCGD6VT2040Y |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | |
| Operating Temp | -67 to 302 F (-55 to 150 C) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | |
| Configuration | Normally Open (NO) | |
| Maximum Current | 0.5000 to 10 amps |