C&K Components Snap Action, Limit Switches TFCJV4SA105AC

Description
SWITCH SNAP ACTION SPDT 21A 277V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 21A 277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCJV4SA105AC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCJV4SA105AC-ND
Snap Action, Limit Switches TFCJV4SA105AC-ND
SWITCH SNAP ACTION SPDT 21A 277V

SWITCH SNAP ACTION SPDT 21A 277V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCJV4SA105AC
Basic / Snap Action Switches TFCJV4SA105AC
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number TFCJV4SA105AC-ND TFCJV4SA105AC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 21 amps
Actuating Force 6.35 oz (1.77 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details