C&K Components Snap Action, Limit Switches TFEEJ6NT1040W

Description
SWITCH SNAP ACT SPST-NC 15A 277V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NC 15A 277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFEEJ6NT1040W-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFEEJ6NT1040W-ND
Snap Action, Limit Switches TFEEJ6NT1040W-ND
SWITCH SNAP ACT SPST-NC 15A 277V

SWITCH SNAP ACT SPST-NC 15A 277V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number TFEEJ6NT1040W-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Maximum Current 0.5000 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers