SWITCH SNAP ACTION SPDT 5A 250V
Basic / Snap Action Switches Snap
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | TMCGH3ST1640C-ND | 35AH7709 | TMCGH3ST1640C |
| Product Name | Snap Action, Limit Switches | Snap C&k Components | Basic / Snap Action Switches |
| Actuator Style | Lever Style | ||
| Operating Temp | -67 to 302 F (-55 to 150 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | ||
| Maximum Current | 5 amps | ||
| Actuating Force | 0.7056 oz (0.1962 N) |