C&K Components Snap Action, Limit Switches TFCJJ6VP0040Y

Description
SWITCH SNAP ACT SPST-NO 15A 277V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 15A 277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCJJ6VP0040Y-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCJJ6VP0040Y-ND
Snap Action, Limit Switches TFCJJ6VP0040Y-ND
SWITCH SNAP ACT SPST-NO 15A 277V

SWITCH SNAP ACT SPST-NO 15A 277V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCJJ6VP0040Y
Basic / Snap Action Switches TFCJJ6VP0040Y
Basic / Snap Action Switches Miniature Snap-acting Switch

Basic / Snap Action Switches Miniature Snap-acting Switch

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number TFCJJ6VP0040Y-ND TFCJJ6VP0040Y
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 0.5000 to 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326093 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - 2351458-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 8046206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details