E-Switch, Inc. Snap Action Switches TS0101F020V4

Description
SNAP ACTION, 300mA, SPDT, On-(Off), PC Pin
Request a Quote Datasheet
Description
SNAP ACTION, 300mA, SPDT, On-(Off), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-TS0101F020V4 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-TS0101F020V4
Snap Action Switches 1400-TS0101F020V4
SNAP ACTION, 300mA, SPDT, On-(Off), PC Pin

SNAP ACTION, 300mA, SPDT, On-(Off), PC Pin

Supplier's Site Datasheet
Snap Action, Limit Switches - EG4938-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4938-ND
Snap Action, Limit Switches EG4938-ND
SWITCH SNAP ACTION SPDT 300MA 6V

SWITCH SNAP ACTION SPDT 300MA 6V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TS0101F020V4
Basic / Snap Action Switches TS0101F020V4
Basic / Snap Action Switches 0.3A 6VDC SPDT PCB Left Angle, Long

Basic / Snap Action Switches 0.3A 6VDC SPDT PCB Left Angle, Long

Buy Now Datasheet
Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch - 24R4194 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch
24R4194
Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch 24R4194
MICROSWITCH, LEVER, SPDT, 0.3A, 6VDC; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:300mA; Contact Voltage DC Nom:6V; Product Range:TS Series RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 0.3A, 6VDC; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:300mA; Contact Voltage DC Nom:6V; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-TS0101F020V4 EG4938-ND TS0101F020V4 24R4194
Product Name Snap Action Switches Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Terminal Type Straight PC Pins Straight PC Pins Solder; Solder
Actuator Style Lever Style Lever Lever Style
Operating Temp -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351456-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action, Limit Switches - Z13002-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details