E-Switch, Inc. Snap Action, Limit Switches TS0101F020V1

Description
SWITCH SNAP ACTION SPDT 300MA 6V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 300MA 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG4935-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4935-ND
Snap Action, Limit Switches EG4935-ND
SWITCH SNAP ACTION SPDT 300MA 6V

SWITCH SNAP ACTION SPDT 300MA 6V

Buy Now Datasheet
Snap Action Switches - 1400-TS0101F020V1 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-TS0101F020V1
Snap Action Switches 1400-TS0101F020V1
SNAP ACTION, 300mA, SPDT, On-(Off), PC Pin

SNAP ACTION, 300mA, SPDT, On-(Off), PC Pin

Supplier's Site Datasheet
Basic / Snap Action Switches - TS0101F020V1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TS0101F020V1
Basic / Snap Action Switches TS0101F020V1
Basic / Snap Action Switches 0.3A 6VDC SPDT PCB Rgt Angle, Short

Basic / Snap Action Switches 0.3A 6VDC SPDT PCB Rgt Angle, Short

Buy Now Datasheet
Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch - 24R4191 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch
24R4191
Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch 24R4191
MICROSWITCH, LEVER, SPDT, 0.3A, 6VDC; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:300mA; Contact Voltage DC Nom:6V; Product Range:TS Series RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 0.3A, 6VDC; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:300mA; Contact Voltage DC Nom:6V; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number EG4935-ND 1400-TS0101F020V1 TS0101F020V1 24R4191
Product Name Snap Action, Limit Switches Snap Action Switches Basic / Snap Action Switches Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch
Actuator Style Lever Style Lever Style
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.3000 amps 0.3000 amps 0.3000 amps
Actuating Force 0.7056 oz (0.1962 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1023303 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details