C&K Components Snap Action, Limit Switches TMCGD6SP0040C

Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN1434-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN1434-ND
Snap Action, Limit Switches CKN1434-ND
SWITCH SNAP ACTION SPDT 10A 125V

SWITCH SNAP ACTION SPDT 10A 125V

Buy Now Datasheet
Switch, Snap-Acting, Miniature, Basic PIN TYPE ACUTATOR - 70128588 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Snap-Acting, Miniature, Basic PIN TYPE ACUTATOR
70128588
Switch, Snap-Acting, Miniature, Basic PIN TYPE ACUTATOR 70128588
Miniature Snap Acting Switches, 10 A Current Rating, 125⁄250 VAC Voltage Rating The TM Series miniature switches are for control of heavy duty electrical circuits up to 10 A, 250 VAC. Available with 0.187" quick-connect terminals. Centerline to Centerline Mounting Holes: 0.875" (22.23). Height from Common Terminal to Open Base: 0.76" (19.3). These miniature snap acting switches have thermoplastic actuator button material and gold alloy contact material.

Miniature Snap Acting Switches, 10 A Current Rating, 125⁄250 VAC Voltage Rating
The TM Series miniature switches are for control of heavy duty electrical circuits up to 10 A, 250 VAC. Available with 0.187" quick-connect terminals. Centerline to Centerline Mounting Holes: 0.875" (22.23). Height from Common Terminal to Open Base: 0.76" (19.3).
These miniature snap acting switches have thermoplastic actuator button material and gold alloy contact material.

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TMCGD6SP0040C
Basic / Snap Action Switches TMCGD6SP0040C
Basic / Snap Action Switches SPDT 10A .187" QC

Basic / Snap Action Switches SPDT 10A .187" QC

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN1434-ND 70128588 TMCGD6SP0040C
Product Name Snap Action, Limit Switches Switch, Snap-Acting, Miniature, Basic PIN TYPE ACUTATOR Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Plunger Pushbutton Style; Plunger
Operating Temp -67 to 302 F (-55 to 150 C) -67 to 302 F (-55 to 150 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 10 amps 0.5000 to 10 amps 10 amps
Actuating Force 2.65 oz (0.7356 N) 2.65 oz (0.7367 N) 2.52 oz (0.7000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351444-4 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 2326150 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Micro Switches - 8046247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details