C&K Components Snap Action, Limit Switches TFCJJ6SP0040C

Description
SWITCH SNAP ACTION SPDT 15A 277V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 15A 277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCJJ6SP0040C-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCJJ6SP0040C-ND
Snap Action, Limit Switches TFCJJ6SP0040C-ND
SWITCH SNAP ACTION SPDT 15A 277V

SWITCH SNAP ACTION SPDT 15A 277V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCJJ6SP0040C
Basic / Snap Action Switches TFCJJ6SP0040C
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet
Snap C&k Components - 35AH7426 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH7426
Snap C&k Components 35AH7426
SNAP

SNAP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number TFCJJ6SP0040C-ND TFCJJ6SP0040C 35AH7426
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Snap C&k Components
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 15 amps
Actuating Force 5.29 oz (1.47 N)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 241246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details