The CKN9913-ND is a snap-acting limit switch from the TF series by C&K, designed for a variety of applications including motor controls and portable tools. It features a contact rating of up to 11A at 277V AC, with an electrical life of 300,000 cycles at 10A at 250V AC. The switch operates effectively within a temperature range of -40°C to +85°C and has a minimum insulation resistance of 1,000 MΩ. The dielectric strength is rated at 1,500 Vrms minimum at sea level. This switch offers a range of operating forces from 15 grams to 400 grams, allowing for flexibility in design. It is constructed with thermoplastic polyester housing and various actuator styles, including lever and pin plunger options. The terminals are made of copper alloy, and the movable contacts can be gold-plated over silver alloy or silver alloy, depending on the configuration. The switch is suitable for quick connect terminations, enhancing installation efficiency. Engineers should consider this switch for applications requiring reliable performance and durability in demanding environments.
SWITCH SNAP ACT SPST-NO 11A 277V
Basic / Snap Action Switches Switch Snap Spst 11A Lever Qc
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | CKN9913-ND | TFCGK6ST2640Y |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | |
| Configuration | Normally Open (NO) | |
| Maximum Current | 0.5000 to 11 amps | 11 amps |