E-Switch, Inc. Snap Action Switches TS0101F020P

Description
SNAP ACTION, 300mA, SPDT, On-(Off), PC Pin
Request a Quote Datasheet
Description
SNAP ACTION, 300mA, SPDT, On-(Off), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-TS0101F020P - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-TS0101F020P
Snap Action Switches 1400-TS0101F020P
SNAP ACTION, 300mA, SPDT, On-(Off), PC Pin

SNAP ACTION, 300mA, SPDT, On-(Off), PC Pin

Supplier's Site Datasheet
Snap Action, Limit Switches - EG4934-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4934-ND
Snap Action, Limit Switches EG4934-ND
SWITCH SNAP ACTION SPDT 300MA 6V

SWITCH SNAP ACTION SPDT 300MA 6V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TS0101F020P
Basic / Snap Action Switches TS0101F020P
Basic / Snap Action Switches Sub Miniature SNAP Action Switch

Basic / Snap Action Switches Sub Miniature SNAP Action Switch

Buy Now Datasheet
Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch - 24R4190 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch
24R4190
Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch 24R4190
MICROSWITCH, LEVER, SPDT, 0.3A, 6VDC; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:300mA; Contact Voltage DC Nom:6V; Product Range:TS Series RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 0.3A, 6VDC; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:300mA; Contact Voltage DC Nom:6V; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site
Microsw, Spdt, 0.3A, 6Vdc, 20Gf Rohs Compliant E-Switch - 57AK3852 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spdt, 0.3A, 6Vdc, 20Gf Rohs Compliant E-Switch
57AK3852
Microsw, Spdt, 0.3A, 6Vdc, 20Gf Rohs Compliant E-Switch 57AK3852
MICROSW, SPDT, 0.3A, 6VDC, 20GF ROHS COMPLIANT: YES

MICROSW, SPDT, 0.3A, 6VDC, 20GF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-TS0101F020P EG4934-ND TS0101F020P 24R4190 57AK3852
Product Name Snap Action Switches Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Lever, Spdt, 0.3A, 6Vdc; Microswitch Type E-Switch Microsw, Spdt, 0.3A, 6Vdc, 20Gf Rohs Compliant E-Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Terminal Type Straight PC Pins Straight PC Pins Solder; Solder
Actuator Style Lever Style Lever Style
Operating Temp -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Round
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER003FR - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details