E-Switch, Inc. Snap Action, Limit Switches TS10100F070P

Description
SWITCH SNAP SPST-NO 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP SPST-NO 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG4939-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4939-ND
Snap Action, Limit Switches EG4939-ND
SWITCH SNAP SPST-NO 100MA 125V

SWITCH SNAP SPST-NO 100MA 125V

Buy Now Datasheet
Snap Action Switches - 1400-TS10100F070P - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-TS10100F070P
Snap Action Switches 1400-TS10100F070P
SNAP ACTION

SNAP ACTION

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TS10100F070P
Basic / Snap Action Switches TS10100F070P
Basic / Snap Action Switches SUBMIN .1A@48VDC

Basic / Snap Action Switches SUBMIN .1A@48VDC

Buy Now Datasheet
Microswitch, Plunger, Spst, 0.1A, 125Vac; Microswitch Type E-Switch - 15N9655 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spst, 0.1A, 125Vac; Microswitch Type E-Switch
15N9655
Microswitch, Plunger, Spst, 0.1A, 125Vac; Microswitch Type E-Switch 15N9655
MICROSWITCH, PLUNGER, SPST, 0.1A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:48V RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPST, 0.1A, 125VAC; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-NO; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number EG4939-ND 1400-TS10100F070P TS10100F070P 15N9655
Product Name Snap Action, Limit Switches Snap Action Switches Basic / Snap Action Switches Microswitch, Plunger, Spst, 0.1A, 125Vac; Microswitch Type E-Switch
Actuator Style Round (Pin Plunger) Button
Operating Temp 5 to 131 F (-15 to 55 C) -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Long Overtravel
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action, Limit Switches - Z13003-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details