C&K Components Snap Action, Limit Switches TFCJJ6VA1540C

Description
SWITCH SNAP ACTION SPDT 15A 277V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 15A 277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - TFCJJ6VA1540C-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
TFCJJ6VA1540C-ND
Snap Action, Limit Switches TFCJJ6VA1540C-ND
SWITCH SNAP ACTION SPDT 15A 277V

SWITCH SNAP ACTION SPDT 15A 277V

Buy Now Datasheet
Snap C&k Components - 35AH7444 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH7444
Snap C&k Components 35AH7444
SNAP

SNAP

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TFCJJ6VA1540C
Basic / Snap Action Switches TFCJJ6VA1540C
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number TFCJJ6VA1540C-ND 35AH7444 TFCJJ6VA1540C
Product Name Snap Action, Limit Switches Snap C&k Components Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 15 amps
Actuating Force 3 oz (0.8337 N)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 8046186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 17.99 oz (5 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers