CTS Corporation DIP Switches 219-6MSTRF

Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 119-219-6MSTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-6MSTRFDKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.1A 20V

SWITCH SLIDE DIP SPST 0.1A 20V

Buy Now Datasheet
DIP Switches - 119-219-6MSTRFCT-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.1A 20V

SWITCH SLIDE DIP SPST 0.1A 20V

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-6MSTRF
DIP Switches / SIP Switches 219-6MSTRF
DIP Switches / SIP Switches 6 Pos. Medium Height Btm Seal Tape J Bend

DIP Switches / SIP Switches 6 Pos. Medium Height Btm Seal Tape J Bend

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
219-6MSTRF
Switches - DIP Switches 219-6MSTRF
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 119-219-6MSTRFTR-ND 219-6MSTRF 219-6MSTRF
Product Name DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319848-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6SN Slide DIP Switch - A6SN-4104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP & SIP Switches - 1156306 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details